location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L255
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L255
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2018 15:27:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - -
Long product name Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2 :
The long product name of Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NVIDIA Quadro FX 5500 1GB GDDR2 SDRAM Graphics Adapter
More>>>
Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2:
The official description of Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NVIDIA Quadro® FX 5500 graphics board is an ultra high-end 3D graphics solution for CAD, DCC, and visualization applications. NVIDIA Quadro FX 5500 ultra high-end graphics shatters performance limits facing CAD, DCC, and visualization applications. Armed with a radically new graphics architecture engineered to address the most demanding challenges, NVIDIA Quadro FX 5500 delivers 33.6GB/sec memory bandwidth and a 256-bit memory interface with 1GB ultra-fast GDDR2 memory. Featuring two dual-link DVI connectors, NVIDIA Quadro FX 5500 offers one of the industry's best image quality at resolutions up to 3840 x 2400.

Short summary description Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2:
This short summary of the Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2856-L255, 1 GB, GDDR2, 128 bit, 3840 x 2400 pixels

Long summary description Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2:
This is an auto-generated long summary of Fujitsu S26361-F2856-L255 graphics card 1 GB GDDR2 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2856-L255. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
3840 x 2400 pixels
Graphics card RAMDAC
400 MHz
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR2
Memory bus *
128 bit
Performance
DirectX version *
9.0c
OpenGL version *
2.0
Dual Link DVI *
Yes
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, 2000, Linux