location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts Flat Screen Wall Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flat Screen Wall Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-W475BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5057103005345 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 447248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:10
The date of the most recent change of this product data-sheet in Icecat.
Neomounts NM-W475BLACK user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NM-W475BLACK user manual (27.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts Flat Screen Wall Mount :
The long product name of Neomounts Flat Screen Wall Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Newstar TV/Monitor Wall Mount (Full Motion) for 32"-75" Screen - Black
More>>>
Neomounts Flat Screen Wall Mount:
The official description of Neomounts Flat Screen Wall Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar wall mount, model NM-W475BLACK is a full swing tilt- and swivel wall mount for flat screens up to 75”. This mount is a great choice when you want the ultimate viewing flexibility with your flat screen TV. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished.

NewStars’ tilt (20°) and swivel (120°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 5 to 61 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.

NewStar NM-W475BLACK has three pivot points and is suitable for screens up to 75" (191 cm). The weight capacity of this product is 40 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm. Different hole patterns can be covered using NewStar VESA adapter plates.

Create a clean design ambiance for your flat screen TV in a living room, bedroom or public environment.

All installation material is included with the product.

Short summary description Neomounts Flat Screen Wall Mount:
This short summary of the Neomounts Flat Screen Wall Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts Flat Screen Wall Mount, 190.5 cm (75"), 200 x 200 mm, 600 x 400 mm, 0 - 20°, 5°, Black

Long summary description Neomounts Flat Screen Wall Mount:
This is an auto-generated long summary of Neomounts Flat Screen Wall Mount based on the first three specs of the first five spec groups.

Neomounts Flat Screen Wall Mount. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 20°, Angle of rotation: 5°, Distance to the wall (min): 5 cm, Distance to the wall (max): 51 cm. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
40 kg
Maximum screen size *
190.5 cm (75")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 600 x 400 mm
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Tilt angle range
0 - 20°
Swivel angle
120°
Angle of rotation
Distance to the wall (max)
51 cm
Distance to the wall (min)
5 cm
Design
Product colour *
Black
Technical details
Country of origin
China
Package net weight
9.8 kg
Packaging data
Package width
465 mm
Package depth
87 mm
Package height
805 mm
Logistics data
Master (outer) case width
830 mm
Master (outer) case length
500 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
21 kg
Master (outer) case net weight
19.5 kg
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
83025000
Products per pallet (EU)
34 pc(s)
Country Distributor
France 1 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)