location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts height adjustable adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts height adjustable adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-LIFT100BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371446062
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 559300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:34:54
The date of the most recent change of this product data-sheet in Icecat.
Neomounts FPMA-LIFT100BLACK user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-LIFT100BLACK_Drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-LIFT100BLACK user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
FPMA-LIFT100BLACK_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts height adjustable adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8 kg
  • - Maximum screen size: 68.6 cm (27")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment
  • - Steel Black
Warranty: 5 year
Long product name Neomounts height adjustable adapter :
The long product name of Neomounts height adjustable adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Mount Adapter to allow monitor screen height adjustment (0-17,7 cm) - Black
More>>>
Neomounts height adjustable adapter:
The official description of Neomounts height adjustable adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts adapter, model FPMA-LIFT100BLACK, allows to adjust the height of a flatscreen. This adapter fits to all mounts with VESA75 or VESA100. Ideal to combine with wall mounts, desk mounts, and ceiling mounts. Combinations with the keyboard tray are also possible.

The height is adjustable from 0 to 17,7 cm. This offers maximum height range for the best viewing position.

The FPMA-LIFT100BLACK is suitable for screens up to 27" (68 cm). Weight capacity is 8 kg per screen. This product is suitable for screens with a VESA hole pattern 75x75 or 100x100 mm. Do you have a different (larger) hole pattern, you can solve this with one of our VESA conversion plates.

All installation material is included with the product.

Short summary description Neomounts height adjustable adapter:
This short summary of the Neomounts height adjustable adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts height adjustable adapter, 8 kg, 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Height adjustment, Black

Long summary description Neomounts height adjustable adapter:
This is an auto-generated long summary of Neomounts height adjustable adapter based on the first three specs of the first five spec groups.

Neomounts height adjustable adapter. Maximum weight capacity: 8 kg, Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment. Product colour: Black

Mounting
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 177 mm
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Height
177 mm
Packaging data
Package width
117 mm
Package depth
33 mm
Package height
261 mm
Package net weight
660 g
Logistics data
Master (outer) case width
375 mm
Master (outer) case length
160 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
18.1 kg
Products per master (outer) case
24 pc(s)
Country of origin
China
Master (outer) case net weight
15.8 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
576 pc(s)
Brand Image Product code Product Stock Price from
Neomounts desk monitor arm Neomounts desk monitor arm
(show image)
FPMA-D935 Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)