location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SmartMax My First Animal Train

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMax Check ‘SmartMax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartMax My First Animal Train
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX 410
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414301249887
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘SmartMax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 13:05:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SmartMax My First Animal Train
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Train
  • - Material: Plastic
  • - Child Recommended age (min): 1 yr(s) Boy/Girl
  • - Magnetic
  • - Learning & training skills: Colours learning
  • - Multicolour
More>>>
Short summary description SmartMax My First Animal Train:
This short summary of the SmartMax My First Animal Train data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMax My First Animal Train, Train, 1 yr(s), Plastic, Multicolour

Long summary description SmartMax My First Animal Train:
This is an auto-generated long summary of SmartMax My First Animal Train based on the first three specs of the first five spec groups.

SmartMax My First Animal Train. Product type: Train, Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Train
Product colour *
Multicolour
Material *
Plastic
Recommended age group
Child
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Suggested gender *
Boy/Girl
Suitable for indoor use
Yes
Magnetic
Yes
Minimum number of players
1
Country of origin
China
Power
Batteries required
No
Learning & training skills
Learning & training skills
Colours learning
Packaging data
Package width
380 mm
Package depth
60 mm
Package height
300 mm
Package weight
1.3 kg
Package volume
9120 cm³
Package type
Closed box
Packaging content
Toy figure(s) included
Yes
Number of pieces
25 pc(s)
Commercial unit type
Consumer unit single
Logistics data
Master (outer) case width
500 mm
Master (outer) case length
400 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
8.32 kg
Master (outer) case volume
64000 cm³
Master (outer) case GTIN (EAN/UPC)
15414301249884
Products per master (outer) case
6 pc(s)
Products per pallet
120 pc(s)
Other features
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Parental control
Yes
Supplier features
Assembly required
Yes