location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SmartMax Power Vehicles Mix

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SmartMax Check ‘SmartMax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartMax Power Vehicles Mix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX 303
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5414301243038
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘SmartMax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SmartMax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 13:05:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points SmartMax Power Vehicles Mix
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vehicle set
  • - Recommended age (min): 3 yr(s) Boy/Girl
  • - Magnetic
  • - Learning & training skills: Fine motor skills training
  • - Multicolour
More>>>
Short summary description SmartMax Power Vehicles Mix:
This short summary of the SmartMax Power Vehicles Mix data-sheet is auto-generated and uses the product title and the first six key specs.

SmartMax Power Vehicles Mix, Vehicle set, 3 yr(s), Multicolour

Long summary description SmartMax Power Vehicles Mix:
This is an auto-generated long summary of SmartMax Power Vehicles Mix based on the first three specs of the first five spec groups.

SmartMax Power Vehicles Mix. Product type: Vehicle set, Recommended age (min): 3 yr(s), Recommended age (max): 25 yr(s), Product colour: Multicolour

Features
Product type *
Vehicle set
Product colour *
Multicolour
Recommended age (min) *
3 yr(s)
Recommended age (max)
25 yr(s)
Suggested gender *
Boy/Girl
Suitable for indoor use
Yes
Magnetic
Yes
Minimum number of players
1
Power
Batteries required
No
Learning & training skills
Learning & training skills
Fine motor skills training
Packaging data
Package width
380 mm
Package depth
300 mm
Packaging data
Package height
60 mm
Package weight
660 g
Package volume
6840 cm³
Package type
Closed box
Logistics data
Master (outer) case width
385 mm
Master (outer) case length
400 mm
Master (outer) case height
320 mm
Master (outer) case gross weight
4.82 kg
Master (outer) case volume
49280 cm³
Master (outer) case GTIN (EAN/UPC)
15414301249716
Products per master (outer) case
6 pc(s)
Products per pallet
180 pc(s)