location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco IP PHONE 7910G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP PHONE 7910G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP-7910G=
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:16:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cisco IP PHONE 7910G :
The long product name of Cisco IP PHONE 7910G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cisco IP Phone 7910G
More>>>
Short summary description Cisco IP PHONE 7910G:
This short summary of the Cisco IP PHONE 7910G data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco IP PHONE 7910G, LCD, 0 - 40 °C, -10 - 60 °C, 1 kg, 203.2 x 266.7 x 152.4 mm

Long summary description Cisco IP PHONE 7910G:
This is an auto-generated long summary of Cisco IP PHONE 7910G based on the first three specs of the first five spec groups.

Cisco IP PHONE 7910G. Display: LCD. Weight: 1 kg. Dimensions (WxDxH): 203.2 x 266.7 x 152.4 mm

Brand Image Product code Product Stock Price from
Cisco

Cisco CP-7910G+SW-CH1 telephone
(show image)
CP-7910G+SW-CH1 CP-7910G+SW-CH1 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7912G IP phone
(show image)
CP-7912G-CH1-A 7912G IP phone 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 7970G IP Phone Licence +power cube
(show image)
CP-7970G-CH2 7970G IP Phone Licence +power cube 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CIS IP PHONE 7910G+SW
(show image)
CP-7910G+SW CIS IP PHONE 7910G+SW 0.00
(excl. VAT)
0 (incl. VAT)