DELL logo

DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121825
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
1 Year ProSpt
Long product name DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Intel Core i5-7200U (3M Cache, 2.5GHz), 4GB DDR4 2133MHz, 500GB HDD, 15.6" HD (1366x768), Intel HD Graphics 620, Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, Windows 10 Pro 64-bit

DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Office everywhere.
Latitude’s superior security, versatility and accessories empower the way you work because your success relies on the ability to maintain office-level productivity, wherever your job takes you.

Work securely, anywhere.
Enhanced data protection: Data security is key in protecting your business and employees. Dell Data Protection is a suite of security software programs offered on each Latitude 3000 Series system. Endpoint security, advanced user authentication and data encryption software all work cohesively to safeguard your data from threats and hacks.

Safely communicate: Your Latitude 3590 comes TPM2.0 TCG certified and FIPS-140-2 certified, and uses hardware-based cryptography for the most secure communication.

Login with ease: Login to Windows Hello 3.0 with the latest infrared camera technology with optional touch fingerprint reader.

Reliable and manageable
Easy to manage: Dell Client Command Suite comes with a set of automation tools that assists in device monitoring, deploying images, updating and more, to maximize your hardware and software investments and save time.

Outstanding reliability: Your Latitude 3590 features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing to ensure your system can withstand real-world conditions.

Power your workday: 8th Gen Intel® Core Processors deliver the power you need for optimum productivity. The DDR4 memory boosts transfer rates while using less voltage, making your Latitude run faster and more efficiently.

Designed for essential tasks
Flexible connectivity: VGA, HDMI, RJ-45 USB Type-A and USB Type-C ports let you go dongle free and accommodate your legacy connections.

Work together with ease: The extended 135 degree hinge is smooth, flexible and durable so you can collaborate effectively.

Take your work with you: At 0.89" (22.7mm) thin and weighing in at 4.45lbs (2.02kg), your Latitude is travel ready.

All day power: Get up to 14.9 hours of battery life with the optional 56WHr battery to handle your entire workday.

Short summary description DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3590, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 3590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Latitude 3590 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black WH7R7:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.