location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3568
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XY142
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184148853
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL XY142 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 47 Wh 45 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year CAR
Long product name DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (3MB Cache, 2.5GHz), 8GB DDR4 2400MHz, 256GB SSD, 15.6" FHD (1920x1080), Intel HD Graphics 620, DVD±RW, Gigabit Ethernet, WLAN 802.11ac, Bluetooth, Windows 10 Pro 64-bit
More>>>
DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Secure small business power.
15" (355.6mm) laptop ideal for professionals. Featuring a large screen, numeric keypad and essential security features.

The stylish new Vostro laptops deliver just the right balance of performance and security

Performance you can count on
Boost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.

More memory: With up to 2 SoDIMM and up to 4GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.

Files at your fingertips: Store all your important documents for easy access with up to 1TB HD.

Reliable security
Safeguard your small business data with optional hardware TPM 2.0 for commercial-grade hardware protection and storage for encryption keys. Plus, you can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.

Essential features for professionals
Easy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.

Lightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.

Burn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Work with style
A 15" anti-glare display with optional FHD 1080p resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.

Turn up the heat: From locker rooms to locked cars, we test Vostro laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Vostro laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting Vostro laptops’ base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Vostro’s battery 750, but you can rest easy knowing that we've tested even that.

Short summary description DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3568, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Vostro 3568. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Performance you can count on
Performance you can count on

Boost productivity: The latest Intel® Core™ processors deliver all the power you need to get things done at work or at home. You can opt for the built-in discrete graphics from AMD with 2GB DDR3L vRAM for a performance boost.

More memory: With up to 2 SoDIMM and up to 8GB DDR4 memory, multi-taskers can keep several applications open at the same time and switch between them easily without lag.

Files at your fingertips: Store all your important documents for easy access with up to 1TB HD.

Reliable security
Reliable security

Safeguard your small business data with optional hardware TPM 2.0 for commercial-grade hardware protection and storage for encryption keys. Plus, you can log in quickly and securely without having to use a password with the optional, built-in fingerprint reader and Windows 10 Hello biometric recognition feature. Feel confident that your data and your system is free from malware and cyber threats.

Essential features for professionals
Essential features for professionals

Easy output: HDMI and VGA ports support peripherals and simplify connections to a projector for presentations or a secondary monitor for increased productivity.

Lightning-fast connectivity: Expect faster throughput and reliable connections and transfers with two USB 3.0 ports and an SD media card reader.

Burn, read, write and load: Add a DVD drive to copy or transfer files quickly or to install business software and applications easily.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offer 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Work with style
Work with style

A 15" anti-glare display HD with 720p resolution offers rich viewing when you’re working on spreadsheets, budgets or email. Collaborate remotely or take your meetings online with the built-in HD webcam and Waves MaxxAudio® Pro audio enhancing software.

Sophisticated colors
Sophisticated colors

An array of vivid colors makes the Vostro 15 3000 visually outstanding for a professional and stylish look. Color options vary by region.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
1x1
WLAN controller model
Intel Dual Band Wireless-AC 3165
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
Microsoft Office, McAfee
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
47 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width
380 mm
Depth
260 mm
Height
23.8 mm
Weight *
2.29 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
16 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 19:31:53
Uk has collected 32 expert reviews for DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
canadalaptopreviews.com
Updated:
2019-11-20 19:31:51
CLR are here to help you in your search for your perfect laptop replacement or upgrade with our Dell Vostro 15 3000 Series (3568) Laptop Review and Specification article. When it comes to buying a laptop you must make the right choice.This type of laptops...
0%
topnewreview.com
Updated:
2019-11-20 19:31:51
The screen prevents us recommending this, but if you need a Windows 10 laptop on a limited budget it might do the jobA bulky, practical laptop, but its battery and screen fail to impressThat seems remarkable value for the sleek black slab in the pho...
Bottom line The screen prevents us recommending this, but if you need a Windows 10 laptop on a limited budget it might do the job...
60%
notebookcheck.net
Updated:
2019-11-20 19:31:52
Blue, blue, blue are all my colors. Not only because of its extreme blue tint, the display is not one of the highlights of the affordable 15-inch office notebook from Dell. Otherwise, the laptop is quite suited for its envisioned use in a small business w...
Good very affordable, non-slip case, TPM 2.0, battery can be removed easily, suitable to good input devices, very energy efficient, good battery life for the price, quiet and cool...
Bad relatively large and heavy, cannot be opened with one hand, slow USB 2.0 card reader, overall low-quality TN display, color temperature of 15759 K (target: 6500 K), extreme blue tint, only 1 year warranty, high-pitch noise during higher fan speeds...
81%
laptopmedia.com
Updated:
2019-11-20 19:31:52
Here we are with another alteration of the ultra-affordable Vostro laptops from Dell. Last time we reviewed one of these, the Vostro 3559 to be exact, and found quite a few flaws, despite the relatively low price. With the newly updated 3568, however, we...
Bad Inefficient GPU, Poor build quality (flexible base, lid), Spongy keyboard, The screen uses PWM from 0 to 99% brightness (the HealthGuard profile eliminates that)...
Bottom line To be honest, the Vostro 3568 doesn't go too far from the previously reviewed Vostro 3559, which was kind of a disappointment. It inherits the poor build quality, spongy keyboard and underpowered GPU. We honestly think that if Dell decided to just go with...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL Vostro 3568 Intel® Core™ i5 i5-7200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Disclaimer

Actual configuration might differ from illustration