DELL logo

DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159272
Info modified on:
18 Nov 2024, 15:55:50
Bullet Points DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:
  • - Windows 10 Pro 64-bit
  • - Intel Xeon E-2146G (12MB Cache, 3.5GHz)
  • - NVIDIA Quadro P2000 (5GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1256GB HDD
Warranty:
3 Years ProSpt
Long product name DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

Intel Xeon E-2146G (12MB Cache, 3.5GHz), 16GB DDR4-SDRAM, 1256GB HDD, Intel UHD Graphics P630, NVIDIA Quadro P2000 (5GB GDDR5), LAN, Windows 10 Pro 64-bit

DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

Small but mighty VR creation
Harness the power of workstation performance, VR content creation and reliability in an affordable, smaller yet expandable tower design.

Short summary description DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

DELL Precision T3630, 3.5 GHz, Intel Xeon E, E-2146G, 16 GB, 1.26 TB, Windows 10 Pro

Long summary description DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black:

DELL Precision T3630. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E, Processor model: E-2146G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Loading...
Disclaimer DELL Precision T3630 Intel Xeon E E-2146G 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® P2000 Windows 10 Pro Tower Workstation Black 593JH:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.