location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3470
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3470-3536
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184223536
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 3470-3536 user manual (43.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Compliance Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Global Product Compliance and Environmental Affairs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 200 W
  • - Intel® Core™ i3 i3-8100 3.6 GHz
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 128 GB SSD DVD±RW Card reader integrated
  • - Intel® UHD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 10 Pro 64-bit
Warranty: 3 Years Basic Onsite
Long product name DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black :
The long product name of DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-8100 (6M Cache, 3.6GHz), 4GB DDR4 2666MHz, 128GB SSD, Intel UHD Graphics 630, DVD±RW, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Pro 64-bit
More>>>
DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
The official description of DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance workhorse
Packed with power:
Work throughout your day quickly and conveniently with the latest Intel® processors and up to 32GB of high-speed RAM options, delivering power and reliable performance.

Stay connected: Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

Improved security: Optional Hardware TPM 2.0 provides the right security to keep your business running.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB of optional discrete graphics.

Plenty of room: Save and access presentations, documents and media without worry of space limitations with up to 2TB HDD. For enhanced performance, add up to 512GB M.2 SATA SSD or choose dual drives.

Designed for greatness
Built for desk space: Our patent-pending compact form factor design ensures that you save space without sacrificing features or performance.

Cool factor: The unique mesh design on the front of the system incorporates additional vents, while ultra-fine filters were created to improve airflow, reduce dust and help keep your system cool.

Easy expansion: Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see: Support multiple displays for higher productivity with VGA and HDMI ports.

Short summary description DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
This short summary of the DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3470, 3.6 GHz, Intel® Core™ i3, 4 GB, 128 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
This is an auto-generated long summary of DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black based on the first three specs of the first five spec groups.

DELL Vostro 3470. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Performance workhorse
Performance workhorse

Packed with power: Work throughout your day quickly and conveniently with the latest Intel® processors and up to 32GB of high-speed RAM options, delivering power and reliable performance.

Stay connected: Quickly transmit important business data with built-in WiFi or a Gigabit Ethernet connection.

Improved security: Optional Hardware TPM 2.0 provides the right security to keep your business running.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB of optional discrete graphics.

Plenty of room: Save and access presentations, documents and media without worry of space limitations with up to 2TB HDD. For enhanced performance, add up to 512GB M.2 SATA SSD or choose dual drives.

Designed for greatness
Designed for greatness

Built for desk space: Our patent-pending compact form factor design ensures that you save space without sacrificing features or performance.

Cool factor: The unique mesh design on the front of the system incorporates additional vents, while ultra-fine filters were created to improve airflow, reduce dust and help keep your system cool.

Easy expansion: Need more performance? You can upgrade the Vostro Small Desktop as needed with expansion slot options to keep up with your business growth.

More to see: Support multiple displays for higher productivity with VGA and HDMI ports.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
8th gen Intel® Core™ i3
Processor model *
i3-8100
Processor cores
4
Processor threads
4
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2400 MHz
Memory bandwidth supported by processor (max)
37.5 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
2666 MHz
Memory upgrade note
Additional memory sold separately
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E91
Number of execution units
23
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN controller model
Dell Wireless 1707
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Ports & interfaces
On/off button
Yes
Design
Chassis type *
SFF
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H370
Audio system
Waves MaxxAudio Pro
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
126688
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
200 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
92.6 mm
Depth *
293 mm
Height *
290 mm
Weight *
4.8 kg
Packaging content
Display included *
No
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
Manual
Yes
Power cord included
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 17:19:09
Uk has collected 6 expert reviews for DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer DELL Vostro 3470 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
Disclaimer

Actual configuration might differ from illustration