location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42IN PLASMA TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9965
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - 1024 x 1024 pixels 16:9
  • - 1000 cd/m² 1000:1
More>>>
Short summary description Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²:
This short summary of the Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42IN PLASMA TV, 106.7 cm (42"), 1024 x 1024 pixels, Plasma

Long summary description Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m²:
This is an auto-generated long summary of Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² based on the first three specs of the first five spec groups.

Philips 42IN PLASMA TV. Display diagonal: 106.7 cm (42"), Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Display brightness: 1000 cd/m², Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1000 cd/m²
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 1024 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1164 mm
Depth (without stand)
90 mm
Height (without stand)
644 mm
Other features
Special features
• 1200 page Text level 2.5 with Habit Watch • Hypertext: instant search via word and page catching •Word Search: Free format searching in teletext data •2 Tuner - Full Dual Screen • Mosaic Screen (Tuner Scan, Photo Finish) • Program Information Line • NexTView Level 3 Program Guide • Page Link Program Guide (based on Teletext) • Easy Link: Preset download,W YSIWYR, One Touch Record • NexTView Link • Cinemalink AV System Control • Zoom 16x
Display
Plasma High Definition ALiS
I/O ports
Front • S-Video Y/C (mini-DIN) in • Video CVBS (cinch) in • Audio-L/R (cinch) in • Headphones (3.5mm jack) out Rear • Euro A/V Connector Ext1 (RGB in, CVBS in/out) • Euro A/V Connector Ext2 (RGB in, S-Video in/out, CVBS in/out,WYSIWYR, Easy and Cinemalink) • Euro A/V Connector Ext3 (CVBS in) • Euro A/V Connector Ext4 (CVBS in) • Audio/Video Component Ext5 (cinch 1fh/2fh YUV and Audio L/R) in • Audio Monitor as Centre speaker (cinch) in • Audio L/R out, constant level (cinch) • VGA (15pin sub-D) + Audio L/R (cinch) in • Monitor VGA (15p. sub-D) + Audio L/R (cinch) out • Center channel input
Power supply
380 W
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:47:14
Uk has collected 1 expert review for Philips 42IN PLASMA TV 106.7 cm (42") 1000 cd/m² but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)