HP logo

HP B300 PC Mounting Bracket

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66696
Info modified on:
11 Mar 2024, 09:14:46
Warranty:
One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forms.
Long product name HP B300 PC Mounting Bracket:

B300 PC Mounting Bracket

HP B300 PC Mounting Bracket:

Attach your HP Workstation, HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind select 2017 and 2018 HP EliteDisplays and HP Z Displays with the HP B300 PC Mounting Bracket.[1]

Features

Maximize your available work area with a single-footprint solution. Simply attach the bracket to the back of your display’s stand, and your PC platform to the bracket. It’s that easy! Reduce cable clutter with short USB A to B and DisplayPort™ cables.

Retain the comfort features of your 2017 or 2018 HP Elite Display or HP Z Display. The bracket doesn’t interfere with the monitor’s height adjustment, tilt, swivel or pivot settings.

Get the reassurance of a one-year limited warranty.

Desktop PCs: Compatible with HP Desktop Mini Business PCs and HP Chromebox that have a 100 mm x 100 mm VESA mount.; Thin Clients: Compatible with most HP Thin Clients that have a 100 mm x 100 mm VESA mount.; Workstations: Compatible with HP Workstation Mini that have a 100mm x 100mm VESA mount (select displays only, not all displays can support weight of Z2 Mini)

Short summary description HP B300 PC Mounting Bracket:

HP B300 PC Mounting Bracket, Black

Long summary description HP B300 PC Mounting Bracket:

HP B300 PC Mounting Bracket. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.