Avery logo

Avery L4760-10 self-adhesive label Rounded rectangle Permanent White 70 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29829
Info modified on:
26 Mar 2024, 09:56:42
Short summary description Avery L4760-10 self-adhesive label Rounded rectangle Permanent White 70 pc(s):

Avery L4760-10, White, Rounded rectangle, Permanent, 38 x 192 mm, A4, Ring binder

Long summary description Avery L4760-10 self-adhesive label Rounded rectangle Permanent White 70 pc(s):

Avery L4760-10. Product colour: White, Shape: Rounded rectangle, Adhesive type: Permanent. Labels per pack: 70 pc(s), Media sheets per package: 10 sheets

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.