location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC881 video signal converter 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC881
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC881 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009426 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:37:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VC881 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC881 video signal converter 3840 x 2160 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy mode selection via a pushbutton
  • - • HDMI to HDMI
  • - • DVI to HDMI
  • - • Audio Return Channel (ARC)
  • - HDMI 1.4 (3D, Deep Color, 4K); HDCP 1.4 compliant
  • - Superior video quality:
  • - • HDMI: up to 4K (3840 x 2160 @30Hz)
  • - • DVI: up to 1920 x 1200
  • - HDMI audio stream can be extracted and converts it to S/PDIF, Coaxial, or a RCA Stereo Audio signal
  • - LED indication of power status
  • - Firmware upgradable
  • - All metal casing
Long product name ATEN VC881 video signal converter 3840 x 2160 pixels :
The long product name of ATEN VC881 video signal converter 3840 x 2160 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI/DVI to HDMI Converter with Audio De-embedder
More>>>
ATEN VC881 video signal converter 3840 x 2160 pixels:
The official description of ATEN VC881 video signal converter 3840 x 2160 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VC881 is a high-quality HDMI/DVI to HDMI converter with audio de-embedding function. Input a DVI signal and it converts the signal to HDMI signal or input an HDMI signal and it extracts the HDMI audio signal. Advanced video support provides a better-defined connection with video resolutions up to 4K and complies with HDCP 1.4.

The VC881 offers the fl exibility to support signal interface conversion (DVI to HDMI) and HDMI audio de-embedding. For HDMI audio de-embedding function, the VC881 splits the audio from HDMI video and converts it to S/PDIF, Coaxial, or a RCA Stereo Audio signal to support an audio system that is separate from the display. This allows HDMI video to continue to the display while supplying audio to an audio system near the HDMI source. In addition, the VC881 supports ARC to simplify the setting by eliminating the need for any separate S/PDIF audio connection.

The compact enclosure design and audio de-embedding capability make the VC881 ideal for bars, public transportation stations, and home theater settings.

Short summary description ATEN VC881 video signal converter 3840 x 2160 pixels:
This short summary of the ATEN VC881 video signal converter 3840 x 2160 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VC881, Black, Metal, 3840 x 2160 pixels, 340 MHz, HDMI + DVI, HDMI

Long summary description ATEN VC881 video signal converter 3840 x 2160 pixels:
This is an auto-generated long summary of ATEN VC881 video signal converter 3840 x 2160 pixels based on the first three specs of the first five spec groups.

ATEN VC881. Product colour: Black, Housing material: Metal. Maximum video resolution: 3840 x 2160 pixels, Bandwidth: 340 MHz. Host interface: HDMI + DVI, Output interface: HDMI, Audio output: Audio (L, R), Coax, S/PDIF Optical. Power consumption (typical): 1.767 W. Width: 202 mm, Depth: 84.9 mm, Height: 25 mm

Features
Product colour
Black
Housing material
Metal
Video
Maximum video resolution *
3840 x 2160 pixels
Bandwidth
340 MHz
HDCP
Yes
Ports & interfaces
Host interface *
HDMI + DVI
Output interface *
HDMI
Video in
2
Video out
1
Audio output
Audio (L, R), Coax, S/PDIF Optical
Power
External power adapter
Yes
Power consumption (typical)
1.767 W
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
202 mm
Depth
84.9 mm
Height
25 mm
Weight
470 g
Packaging data
AC adapter included
Yes
Quick installation guide
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VC1280 video signal converter 3840 x 2160 pixels ATEN VC1280 video signal converter 3840 x 2160 pixels
(show image)
VC1280 VC1280 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)