Lenovo logo

Lenovo 4X90R61023 video cable adapter 0.225 m DisplayPort HDMI Type A (Standard) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189085
Info modified on:
05 Nov 2024, 09:37:34
Long product name Lenovo 4X90R61023 video cable adapter 0.225 m DisplayPort HDMI Type A (Standard) Black:

DisplayPort - HDMI, M/F, HDMI 2.0b, Black. 0.225 m

Lenovo 4X90R61023 video cable adapter 0.225 m DisplayPort HDMI Type A (Standard) Black:

The Lenovo DisplayPort to HDMI 2.0b Adapter connects DisplayPort enabled notebooks or desktops to HDMI enabled displays such as monitors and projectors. Its 225mm (8.8") length, and 39g weight (0.08lbs) weight make it versatile and travel ready. So you can enjoy all the benefits of HDMI 2.0b technology, like support for resolutions up to UHD 4K @60Hz, at any time.

Short summary description Lenovo 4X90R61023 video cable adapter 0.225 m DisplayPort HDMI Type A (Standard) Black:

Lenovo 4X90R61023, 0.225 m, DisplayPort, HDMI Type A (Standard), Male, Female, Straight

Long summary description Lenovo 4X90R61023 video cable adapter 0.225 m DisplayPort HDMI Type A (Standard) Black:

Lenovo 4X90R61023. Cable length: 0.225 m, Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard). Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.