Tripp Lite logo

Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours

Data-sheet quality:
created/standardized by Icecat
Product views:
62897
Info modified on:
14 Mar 2024, 19:22:38
Long product name Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours:

Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours

Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours:

Evening or weekend hours start-up for SmartOnline 3-phase modular 208V SV-Series and domestically sold modular 400V SVX-Series UPS, including internal battery strings and one additional battery cabinet. When timely performed, start-up activates one-year on-site 24/7 "break/fix" warranty service for locations within the 48 contiguous states. Additional charges apply for additional external battery cabinets.

- Evening or weekend hours start-up for SmartOnline 3-phase modular 208V SV-Series and domestically sold modular 400V SVX-Series UPS, including internal battery strings and one additional battery cabinet.
- When timely performed, start-up activates one-year on-site 24/7 "break/fix" warranty service for locations within the 48 contiguous states.
- Additional charges apply for additional external battery cabinets.

Short summary description Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours:

Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours, 1 license(s), 1 year(s), On-site, 24x7

Long summary description Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours:

Tripp Lite Start-Up & 1-Year On-Site Warranty - 3-Phase 208V SV-Series and 400V SVX-Series UPS, 1 Extra Battery, Evening/Weekend Hours. License quantity: 1 license(s), Number of years: 1 year(s), Service time (hours x days): 24x7, Type: On-site

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.