location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1905E-1NAC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528390100
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Privacy Filter Quick Start Guide Plastic Holders Cleaning Cloth
  • - black
Long product name Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted :
The long product name of Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy Filter for Dynabook/Toshiba 39.6 cm (15.6ʺ) Display - side mounted
More>>>
Short summary description Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted:
This short summary of the Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted, 39.6 cm (15.6"), Laptop

Long summary description Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted:
This is an auto-generated long summary of Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted based on the first three specs of the first five spec groups.

Dynabook Privacy Filter for 39.6 cm (15.6ʺ) Display - side mounted. Maximum screen size: 39.6 cm (15.6"), Suitable for: Laptop

View
View

Block prying eyes from the left and right

Fixing
Fixing

Available in side mounted or adhesive, and in varying sizes

Complete range
Complete range

Get the most out of your accessory with a Dynabook device

Country Distributor
United Kingdom 2 distributor(s)