location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lens - ELPLX02W - UST Lens L1500/1700 Series

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens - ELPLX02W - UST Lens L1500/1700 Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004Y02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946665689 show
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 10:07:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Lens - ELPLX02W - UST Lens L1500/1700 Series :
The long product name of Epson Lens - ELPLX02W - UST Lens L1500/1700 Series. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens - ELPLX02W - UST Lens L1500/1700 Series
More>>>
Short summary description Epson Lens - ELPLX02W - UST Lens L1500/1700 Series:
This short summary of the Epson Lens - ELPLX02W - UST Lens L1500/1700 Series data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lens - ELPLX02W - UST Lens L1500/1700 Series, Epson, EB-L1500U, EB-L1500UH, EB-L1750U, EB-L1710S, Japan, 5 kg, 340 mm, 770 mm

Long summary description Epson Lens - ELPLX02W - UST Lens L1500/1700 Series:
This is an auto-generated long summary of Epson Lens - ELPLX02W - UST Lens L1500/1700 Series based on the first three specs of the first five spec groups.

Epson Lens - ELPLX02W - UST Lens L1500/1700 Series. Brand compatibility: Epson, Compatibility: EB-L1500U, EB-L1500UH, EB-L1750U, EB-L1710S, Country of origin: Japan. Weight: 5 kg, Package width: 340 mm, Package depth: 770 mm. Quantity per pack: 1 pc(s)

Features
Brand compatibility
Epson
Compatibility
EB-L1500U, EB-L1500UH, EB-L1750U, EB-L1710S
Country of origin
Japan
Weight & dimensions
Weight
5 kg
Package width
340 mm
Weight & dimensions
Package depth
770 mm
Package height
495 mm
Package weight
10.28 g
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
90021100
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)