Epson logo

Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112892
Info modified on:
02 Mar 2023, 10:07:52
Long product name Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U:

Lens - ELPLX01W - UST lens G7000 series

Short summary description Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U:

Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U, Epson, EB-G7000W, EB-G7200W, EB-G7400U, EB-G7900U, EB-L1100U, EB-L1300U, EB-G7800, Japan, 3.5 kg, 285 mm, 425 mm

Long summary description Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U:

Epson Lens - ELPLX01W - UST lens G7000 series & L1100,1200,1300,1400/5U. Brand compatibility: Epson, Compatibility: EB-G7000W, EB-G7200W, EB-G7400U, EB-G7900U, EB-L1100U, EB-L1300U, EB-G7800, Country of origin: Japan. Weight: 3.5 kg, Package width: 285 mm, Package depth: 425 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.