location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Dynamo T-shirt Crew neckline Short sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynamo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5RW23AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424440511 show
Category: Shirts & Tops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP OMEN Dynamo T-shirt Crew neckline Short sleeve :
The long product name of HP OMEN Dynamo T-shirt Crew neckline Short sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN Dynamo Women Short Sleeve T-Shirt Black
More>>>
HP OMEN Dynamo T-shirt Crew neckline Short sleeve:
The official description of HP OMEN Dynamo T-shirt Crew neckline Short sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The OMEN Dynamo has everything you need in a go-to tee: ultra-soft performance-grade fabric and a curved drop hem.

Short summary description HP OMEN Dynamo T-shirt Crew neckline Short sleeve:
This short summary of the HP OMEN Dynamo T-shirt Crew neckline Short sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Dynamo, T-shirt, Adult, Female, Black, Monochromatic, L

Long summary description HP OMEN Dynamo T-shirt Crew neckline Short sleeve:
This is an auto-generated long summary of HP OMEN Dynamo T-shirt Crew neckline Short sleeve based on the first three specs of the first five spec groups.

HP OMEN Dynamo. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Female. Width: 279.4 mm, Length: 330.2 mm, Weight: 100 g. Package width: 279.4 mm, Package depth: 9.5 mm, Package height: 330.2 mm. Best uses: Lifestyle

Features
Coloration
Monochromatic
Size (S/M/L)
L
Shirt/top type *
T-shirt
Consumer life stage *
Adult
Gender *
Female
Product main colour *
Black
Collar/Neckline type
Crew neckline
Sleeve length type
Short sleeve
Closure type
No closure
Country of origin
CHN
Weight & dimensions
Width
279.4 mm
Length
330.2 mm
Weight
100 g
Packaging data
Package width
279.4 mm
Package depth
9.5 mm
Package height
330.2 mm
Package weight
100 g
Other features
Best uses
Lifestyle