location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WP80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184147597
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:25:36
The date of the most recent change of this product data-sheet in Icecat.
DELL 2WP80 user manual (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
user guide (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1 Year CAR
Long product name DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver :
The long product name of DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (8M Cache, 1.8GHz), 8GB DDR4 2400MHz, 256GB SSD, 13.3" FHD (1920x1080), Intel UHD Graphics 620 + AMD Radeon 530 (2GB), WLAN 802.11ac, Bluetooth 4.1, Windows 10 Home 64-bit
More>>>
DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
The official description of DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real mobile entertainment

13" laptop delivering an exceptional viewing experience in a compact design and head-turning finish to keep your entertainment within reach.

Fully immersive, completely impressive

Clarity on display: Enjoy the crisp detail of 13" Full HD IPS display, delivering accurate and consistent colors even across a wide viewing angle. The anti-glare finish allows for comfortable watching under bright lights or outdoors, without distracting reflections.

Stream seamlessly: SmartByte technology prioritizes streaming content over other applications, to ensure what you’re watching plays smoothly.

Hear every detail: Waves MaxxAudio® Pro pumps up your sound, so you can hear everything from concerts to film scores and character dialogue with rich, resonant tones.

A new standard for style

Goes everywhere, goes with everything: Thinner and lighter design improves mobility, and the durable anodized aluminum with coordinating palm rest looks good at home and on the go.

Your signature color: Choose between two sophisticated and polished options, classic Platinum Silver, or trendsetting Pink Champagne.

Responsive performance in a small package

The power to perform: The latest Intel® Core™ i processor delivers plentiful power in a compact laptop.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 8GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Quick and responsive: Up to 256GB of PCIe NVMe SSD means faster boot up and less waiting on loading.

Stay powered longer

Get great battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Designed for the real world-because that's where life happens.

We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

In for the long haul: System undergo at least 10,000 hours of highly accelerated life to ensure it's ready for the real world

Short summary description DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
This short summary of the DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5370, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
This is an auto-generated long summary of DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 5370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Platinum, Silver

Fully immersive, completely impressive
Fully immersive, completely impressive

Clarity on display: Enjoy the crisp detail of 13" Full HD IPS display, delivering accurate and consistent colors even across a wide viewing angle. The anti-glare finish allows for comfortable watching under bright lights or outdoors, without distracting reflections.

Operating System: Windows 10 Pro.

Stream seamlessly: SmartByte technology prioritizes streaming content over other applications, to ensure what you’re watching plays smoothly.

Hear every detail: Waves MaxxAudio® Pro pumps up your sound, so you can hear everything from concerts to film scores and character dialogue with rich, resonant tones.

A new standard for style
A new standard for style

Goes everywhere, goes with everything: Thinner and lighter design improves mobility, and the durable anodized aluminum with coordinating palm rest looks good at home and on the go.

Your signature color: Choose between two sophisticated and polished options, classic Platinum Silver, or trendsetting Pink Champagne.

Responsive performance in a small package
Responsive performance in a small package

The power to perform: The latest Intel® Core™ i processor delivers plentiful power in a compact laptop.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 8GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Dramatic graphics: View more smoothly than ever and enjoy the extra power and optimal everyday performance of up to 4GB of GDDR5 optional discrete graphics.

Quick and responsive: Up to 256GB SSD means faster boot up and less waiting on loading.

Stay powered longer
Stay powered longer

Get great battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Unite your devices with Dell Mobile Connect.
Unite your devices with Dell Mobile Connect.

Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design
Product type *
Laptop
Product colour *
Platinum, Silver
Form factor *
Clamshell
Housing material
Aluminium, Plastic
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Pixel pitch
0.153 x 0.153 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3254-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Ports & interfaces
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee LiveSafe, Microsoft Office
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
38 Wh
Battery voltage
11.4 V
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
2.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Password protection type
BIOS, User
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
323.9 mm
Depth
219.9 mm
Height (front)
1.58 cm
Height (rear)
1.75 cm
Weight *
1.4 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
Disclaimer DELL Inspiron 5370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:
Disclaimer

Actual configuration might differ from illustration