location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPV49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184147689
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL CPV49 user manual (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
user guide (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-8250U 1.6 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1.13 TB HDD+SSD DVD±RW
  • - AMD Radeon 530 4 GB Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 42 Wh 65 W
  • - Windows 10 Home 64-bit
Warranty: 1 Year CAR
Long product name DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The long product name of DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-8250U (6M Cache, 1.6GHz), 8GB DDR4 2400Mhz, 128GB SSD + 1000GB HDD, 17.3" FHD (1920x1080), Intel UHD Graphics 620 + AMD Radeon 530 (4GB), DVD±RW, Fast Ethernet, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official description of DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Real entertainment.
17 " laptop designed to entertain the whole family, with a head-turning finish, an expansive display and an array of optional features.

Fully immersive, completely impressive
Clarity on display: Enjoy the crisp detail of 17.3" HD+ display to see everything better. And the IPS wide-viewing screen gives you superb color consistency from any angle.

Hear every detail: Waves MaxxAudio Pro pumps up your sound, so you can hear everything from concerts to film scores and gaming action with rich, resonant tones.

A new standard for style
Entertainment that goes with everything: The eye-catching premium metallic silver, or black finish and sleek design look good in any room in your home.

Responsive performance and ample storage
The power to perform: The latest Intel® Pentium™ processor delivers plentiful power in a sophisticated package.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 4GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Seismic storage: Your laptop offers multiple storage options for powerful performance and plenty of backup, including up to 1TB HDD.

Crowd-pleasing features
Universal connectivity: USB Type-C 3.1 charges your device, connects to Ethernet and USB and also supports both audio and video output for quick and easy connecting. Available on systems with discrete graphics only.

Pass on passwords: Windows Hello makes secure logins as simple as possible, even for multiple users.

Convenient optical drive: Watch movies, play games, listen to your favorite music with the optional DVD drive or burn your own discs for file backups.

Stay powered longer
Get all day battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Designed for the real world — because that's where life happens.
We want you to love your new PC for years to come. That's why we test Inspiron laptops for reliability not just in the places where you expect it, but for the open road ahead.

Turn up the heat: From locker rooms to locked cars, we test Inspiron laptops for survival in harsh short-term heat conditions of up to 65°C/149°F.

Everything hinges on it: We test Inspiron laptop hinges to ensure they still feel tight, even after opening and closing the lid 20,000 times.

Keys to success: We test commonly used keys for 10 million keystrokes and touch pad buttons 1 million times with no failure. So go ahead, finish your novel.

Buttoned up: No matter what you set your power and multimedia buttons to do, we've tested them all to survive up to 40,000 pushes with no problems.

Twist and turn: Call us excessive, but after twisting an Inspiron laptop's base and lid more than 25,000 times, we can assure you the parts inside are well protected.

Always a good fit: You'll probably never need to remove and reinstall your Inspiron's battery 30 times, but you can rest easy knowing that we've tested even that.

Short summary description DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5770, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

DELL Inspiron 5770. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver

Fully immersive, completely impressive
Fully immersive, completely impressive

Clarity on display: Enjoy the crisp detail of 17.3" FHD display to see everything better. And the IPS wide-viewing screen gives you superb color consistency from any angle.

Operating System: Windows 10 Home.

Hear every detail: Waves MaxxAudio Pro pumps up your sound, so you can hear everything from concerts to film scores and gaming action with rich, resonant tones.

A new standard for style
A new standard for style

Entertainment that goes with everything: The eye-catching premium metallic silver, rose gold or statement-making purple finish and sleek design look good in any room in your home.

Responsive performance and ample storage
Responsive performance and ample storage

The power to perform: The latest Intel® Core™ i processor delivers plentiful power in a sophisticated package.

More memory: With increased performance, boosted bandwidth and epic energy efficiency with up to 16GB DDR4 memory, you’ll be running all your apps and multitasking like a pro in no time.

Dramatic graphics: Game more smoothly than ever and tackle photo editing and other tasks with ease with the extra power and optimal everyday performance of up to 4GB of GDDR5 optional discrete graphics.

Seismic storage: You can choose from multiple storage options for powerful performance and plenty of backup, options include up to 2TB HDD, SATA SSD or dual drives.

Crowd-pleasing features
Crowd-pleasing features

Universal connectivity: USB Type-C 3.1 charges your device, connects to Ethernet and USB and also supports both audio and video output for quick and easy connecting. Available on systems with discrete graphics only.

Pass on passwords: Windows Hello and the optional fingerprint reader on the power button makes secure logins as simple as possible, even for multiple users.

Convenient optical drive: Watch movies, play games, listen to your favorite music with the optional DVD drive or burn your own discs for file backups.

Stay powered longer
Stay powered longer

Get great battery life with your Inspiron laptop. We benchmark our battery life with industry standard MobileMark 2014. Battery life varies depending on product configuration, software, usage and settings.

Unite your devices with Dell Mobile Connect.
Unite your devices with Dell Mobile Connect.

Seamless PC/smartphone integration: Access multiple devices without dividing your attention—Dell Mobile Connect pairs your iOS or Android smartphone with your laptop.

Limit disruptions: With Dell Mobile Connect, you get the option to channel notifications from phone calls, SMS, IMs and other apps right to your laptop. Keep your focus on a single screen and respond only when it’s convenient for you.

Maintain your privacy: Your phone connects to your PC via Dell Mobile Connect’s point-to-point, secure connection so your data is never exposed via unsecure internet connections.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8250U
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
1.6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
1.13 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
DVD±RW
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Number of discrete graphics cards installed
1
Maximum graphics card memory
1 GB
Audio
Audio chip
Realtek ALC3246
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Ports & interfaces
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR3LA
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
124967
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Password protection type
BIOS, HDD, Supervisor, User
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
415.4 mm
Depth
279.2 mm
Height
25 mm
Weight *
2.9 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-15 18:11:32
Uk has collected 22 expert reviews for DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
Laptopmag.com
Updated:
2019-11-15 18:11:29
In the race for smaller, slimmer and lighter laptops with all-day battery life, the desktop replacement can feel like a forgotten category. With the exception of gamers and graphic designers (or bodybuilders just looking to lug something around), most use...
Good Comfortable keyboard, Good performance, Attractive design...
Bad Dim, lackluster display, Flat audio, Subpar battery life...
Bottom line The Dell Inspiron 17 5770 offers decent performance with a comfortable keyboard, but it suffers from a lackluster display...
60%
notebookcheck.net
Updated:
2019-11-15 18:11:31
A multimedia device with flaws. The Inspiron 17 is based on Intel's most recent generation of processors. However, customers should pay attention to the configuration because the versatility of a multimedia device is very limited without a dedicated graph...
Good elegant case of a high build quality, good CPU performance, low energy demand, fingerprint sensor (Windows Hello), robust, comfortable keyboard, SSD + HDD, matte IPS display, no PWM, acceptable battery runtimes, low case temperatures...
Bad USB Type-C only for the Core i7 variant, no LAN in GBit range, clearly visible clouding, low display brightness, high CPU temperatures under load, slow memory card reader...
80%
laptopmedia.com
Updated:
2019-11-15 18:11:31
Just another 8th Generation Intel-powered 17-inch notebook from Dell or there's more to it? It surely is a fine addition in the 17-inch market and Dell's portfolio if the price wasn't so high. The Intel Core i7-8550U paired with AMD's Radeon 530 GPU isn't...
Good Excellent IPS display with wide sRGB coverage and high contrast...
Bad Shallow keyboard with no LED backlight, Hardware runs hot under heavy workload, Slow GPU for the asking price, Screen uses PWM For regulating screen brightness (our Health-Guard profile takes care of that), Our unit's screen had significant light bleed an...
Bottom line Unlike its smaller 15-inch sibling (the Inspiron 15 5570), the Inspiron 17 5770 gives you more reasons to consider it as your next mainstream daily driver. However, most of the things that we didn't like in the 15-inch version are here to stay.The build q...
0%
Disclaimer DELL Inspiron 5770 Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

Actual configuration might differ from illustration