DELL logo

DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86313
Info modified on:
14 Mar 2024, 19:34:45
Warranty:
1 Year CAR
Long product name DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

Intel Core i3-8100 (6M Cache, 3.6GHz), 4GB DDR4 2400MHz, 1000GB HDD, Intel UHD Graphics 630, DVD±RW, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 10 Home 64-bit

DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

Performance-built. Future-bound.
Expandable desktop with the latest Intel® processors. Designed for small business with an array of graphics and storage options.

Performance workhorse
Packed with power: Blast through your workload quickly and efficiently with up to 8th Gen Intel® Core™ i7 processors and up to 16GB DDR4 2666 MHz memory. With six cores, your performance gets a serious boost and you can do more at once in less time.

More multi-tasking: Run multiple apps faster and enjoy sharp, high-quality visuals on everything from PowerPoint presentations to video edits with up to 2GB GDDR5 NVIDIA® GeForce® GTX 1030 Ti graphics.

Easy expansion: Get up to 2TB of solid state storage for easy access to all the files, photos and videos you need. For enhanced performance, add up to 512GB PCIe M.2 SSD or choose dual drives so you can run more programs at once without sacrificing speed.Supports up to 4GB GDDR5 NVIDIA GeForce GTX 1050 Ti graphics.

Desk-friendly design
Cool factor: The unique mesh design on the front of the system incorporates additional vents, for reduced dust, faster cooling and an overall improvement in performance. Color options vary by region.

Space saver: With a small footprint, the Vostro tower leaves plenty of desk space open while keeping ports within easy reach.

Seamless security
Encryption de-mystified: Enjoy commercial-grade security including Hardware TPM 2.0—hardware protection and storage for encryption keys that verify your device as unique and trusted.

Restricted access: Be assured that unauthorized users aren't accessing your systems thanks to Bitlocker, offering options for multi-factor authentication and system lock-down without the appropriate personal identification number (PIN).

Short summary description DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

DELL Vostro 3670, 3.6 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black:

DELL Vostro 3670. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer DELL Vostro 3670 Intel® Core™ i3 i3-8100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Mini Tower PC Black 76FGK:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.