location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5471
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2039Y
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184144206
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-8550U 1.8 GHz
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 2 x 4 GB
  • - 256 GB SSD
  • - AMD Radeon 530 4 GB Intel® UHD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 42 Wh 65 W
  • - Windows 10 Pro 64-bit
Warranty: 1 Year CAR
Long product name DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8550U (8M Cache, 1.8GHz), 8GB DDR4 2400MHz, 256GB SSD, 14" FHD (1920x1080), Intel UHD Graphics 620 + AMD Radeon 530 (4GB), Gigabit Ethernet, WLAN 802.11ac, Bluetooth 4.1, Windows 10 Pro 64-bit
More>>>
DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Premium design meets maximum mobility
Impressive performance: Power through your workday with up to 8th Gen Intel® Core™ i7 processors.

Travel in style: Built to go easily wherever business takes you. The thin, lightweight design allows for maximum mobility, while the stylish aluminum casing and palm rest combine durability with a look of sleek professionalism.

Massive memory: With up to 32GB DDR4 memory, your laptop won’t get bogged down, allowing for faster response times and uninterrupted multitasking.

Performance boost: For more demanding graphics-rich applications and blazing-fast performance in virtually everything you do, opt for built-in AMD Radeon™ 530 discrete graphics with up to 4GB of GDDR5 memory.

Substantial storage: Multiple hard drive options – including HDDs, SSDs, and dual drives – allow you to store incredible amounts of content without worrying about running out of space. Dual drives provide the best of both worlds with stable and speedy performance, plus large storage capacity.

Convenient collaboration, comfort, and connectivity
Exceptional clarity: The anti-glare FHD IPS display ensures sharp, detailed visuals from every angle for convenient group collaboration, while the built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with crisp video and audio clarity.

Built for comfort: The optional backlit keyboard and precision touchpad make working more comfortable.

Robust connectivity: A wide array of ports including USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-C™ (x1), HDMI and SD card reader allow you stay connected to a variety of devices.

Reliable security to back your business
Safeguard your small business: The optional hardware TPM (Trusted Platform Module) 2.0 provides commercial-grade protection and storage for encryption keys to verify your device.

Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The optional fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time.

Color your world
Choose from sleek Platinum Silver with Nocturnal Blue interior, or the eye-catching Rose Gold with Rich Walnut Brown interior.

Short summary description DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 5471, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

DELL Vostro 5471. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Silver

Premium design meets maximum mobility
Premium design meets maximum mobility

Impressive performance: Power through your workday with up to 8th Gen Intel® Core™ i7 processors.

Travel in style: Built to go easily wherever business takes you, the thin, lightweight design allows for maximum mobility, while the stylish aluminum casing and palm rest combine durability with a look of sleek professionalism.

Massive memory: Expandable up to 32GB* DDR4 memory, your laptop won’t get bogged down, allowing for faster response times and uninterrupted multitasking.

Performance boost: For more demanding graphics-rich applications and blazing-fast performance in virtually everything you do, opt for built-in AMD Radeon™ 530 discrete graphics with up to 4GB of GDDR5 memory.

Substantial storage: Multiple hard drive options – including SSDs, and dual drives – allow you to store incredible amounts of content without worrying about running out of space. Dual drives provide the best of both worlds with stable and speedy performance, plus large storage capacity.

Convenient collaboration, comfort, and connectivity
Convenient collaboration, comfort, and connectivity

Exceptional clarity: The anti-glare FHD IPS display ensures sharp, detailed visuals from every angle for convenient group collaboration, while the built-in HD webcam and Waves MaxxAudio® Pro allow you to collaborate remotely with crisp video and audio clarity.

Built for comfort: The backlit keyboard and precision touchpad make working more comfortable.

Robust connectivity: A wide array of ports including USB 3.1 Gen 1 Type-A (x2), USB 3.1 Gen 1 Type-C™ (x1), HDMI and SD card reader allow you stay connected to a variety of devices.

Reliable security to back your business
Reliable security to back your business

Safeguard your small business: The hardware TPM (Trusted Platform Module) 2.0* provides commercial-grade protection and storage for encryption keys to verify your device.

Manageability you can count on: Easy access to Dell BIOS offers broad manageability to configure your system to your specifications.

Security made easy: The fingerprint reader with Windows Hello allows you to log in securely with one touch – no passwords necessary.

Accident protection: A free-fall sensor locks the hard drive and prevents data from being lost or damaged if your laptop is shaken or dropped.

No IT, no problem: Optional Dell ProSupport or ProSupport Plus offers 24x7 direct access to advanced-level technicians to help you troubleshoot and resolve issues in no time*.

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8550U
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
1.8 GHz
System bus rate
4 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake R
Bus type
OPI
Stepping
Y0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon 530
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5917
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3254-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
433 Mbit/s
Antenna type
1x1
WLAN controller model
Intel Dual Band Wireless-AC 3165
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Ports & interfaces
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
PowerShare
Yes
Number of USB ports with PowerShare support
1
Keyboard
Pointing device
Touchpad
Keyboard language
Italian
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
122589
Conflict-Free processor
Yes
Battery
Number of battery cells
3
Battery capacity *
42 Wh
Battery voltage
11.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
20 - 80%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
40 G
Non-operating shock
40 G
Weight & dimensions
Width
343 mm
Depth
240.8 mm
Height (front)
1.61 cm
Height (rear)
1.74 cm
Weight *
1.67 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Memory upgrade note
Additional memory sold separately
Source Testseek summary Average rating
Reviews
Updated:
2019-11-20 09:42:47
Uk has collected 20 expert reviews for DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
chip.com.my
Updated:
2019-11-20 09:42:46
When it comes to corporate companies, many would want to furnish their executives with notebooks that are secured. Dell's Vostro series is designed with this in mind, with the latest that we have for review – the Vostro 14 5471 – also good for simple vide...
Good Price, Good cooling performance...
Bad Average display...
Bottom line It may no have the bells and whistles that other notebooks might have, but it's functional, relatively portable and one of the most affordable ones you can get for its specs.(previously published in issue July 2018)...
0%
laptopmedia.com
Updated:
2019-11-20 09:42:46
The Vostro 14 5471 packs all the usual features for a business notebook – a hardware TPM and optional fingerprint sensor for security, a free-fall sensor that locks the hard drive if it detects it falling, an easy to navigate BIOS with lots of information...
Good Good build quality, Good battery life, Up to 32GB memory, No PWM (AUO213D), Comfortable keyboard...
Bad Low maximum screen brightness (AUO213D), Limited color range (AUO213D), The sound is a little distorted...
Bottom line You can get similar or better hardware at a lower price – that's for sure – but the Dell Vostro 14 5471 might be a good investment thanks to the many features it has. It's a step up from low-budget notebooks, which is easy to spot. The first thing that ca...
0%
Disclaimer DELL Vostro 5471 Intel® Core™ i7 i7-8550U Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon 530 Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
Disclaimer

Actual configuration might differ from illustration