location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43195 pool/beach float Multicolour Vinyl Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43195
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43195 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138959369
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43195 pool/beach float Multicolour Vinyl Floating island:
This short summary of the Bestway 43195 pool/beach float Multicolour Vinyl Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43195, Multicolour, Floating island, Vinyl, 90 kg, 188 cm, 2.89 kg

Long summary description Bestway 43195 pool/beach float Multicolour Vinyl Floating island:
This is an auto-generated long summary of Bestway 43195 pool/beach float Multicolour Vinyl Floating island based on the first three specs of the first five spec groups.

Bestway 43195. Product colour: Multicolour, Product type: Floating island, Material: Vinyl. Diameter: 188 cm, Weight: 2.89 kg, Thickness: 0.3 mm. Package width: 300 mm, Package depth: 300 mm, Package height: 80 mm. Products per pallet: 90 pc(s), Minimum order quantity: 1 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Floating island
Maximum load weight
90 kg
Intrastat code
39269097
Weight & dimensions
Diameter
188 cm
Weight
2.89 kg
Thickness
0.3 mm
Packaging data
Package width
300 mm
Package depth
300 mm
Package height
80 mm
Package volume
31000, 25000
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
90 pc(s)
Minimum order quantity
1 pc(s)