Bestway logo

Bestway 54199 above ground pool Inflatable pool Rectangular 450 L Green, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98443
Info modified on:
14 Mar 2024, 19:32:07
Short summary description Bestway 54199 above ground pool Inflatable pool Rectangular 450 L Green, White:

Bestway 54199, 450 L, Inflatable pool, Green, White

Long summary description Bestway 54199 above ground pool Inflatable pool Rectangular 450 L Green, White:

Bestway 54199. Pool type: Inflatable pool, Shape: Rectangular, Capacity: 450 L. Wall thickness: 0.27 mm, Width: 1500 mm, Depth: 2011 mm. Package width: 330 mm, Package depth: 300 mm, Package height: 110 mm. Products per pallet: 90 pc(s), Minimum order quantity: 3 pc(s)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.