location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 53305 garden water slide

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
53305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138954074
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 53305 garden water slide:
This short summary of the Bestway 53305 garden water slide data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 53305, Inflatable, 1420 mm, 33.2 kg

Long summary description Bestway 53305 garden water slide:
This is an auto-generated long summary of Bestway 53305 garden water slide based on the first three specs of the first five spec groups.

Bestway 53305. Inflatable. Length: 1420 mm, Weight: 33.2 kg

Features
Product colour *
Multicolour
Number of lanes *
2
Maximum user weight
54 kg
Maximum load weight
68 kg
Suitable for outdoor use
Yes
Inflatable play pool
Yes
Water cannon included
Yes
Shoe holder
Yes
Inflatable
Yes
Intrastat code
95030095
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Length *
1420 mm
Weight & dimensions
Weight
33.2 kg
Packaging data
Package width
830 mm
Package depth
450 mm
Package height
460 mm
Quantity per pack
1 pc(s)
Package type
Box
Packaging content
Blower fan included
Yes
Ground stakes included
Yes
Repair patch included
Yes
Logistics data
Package volume
188000 cm³
Products per pallet
3 pc(s)
Minimum order quantity
1 pc(s)