Bestway 65310, Stand Up Paddle board (SUP), Flat, Multicolour, Tritech, Box, 3400 mm
Bestway 65310. Type: Stand Up Paddle board (SUP), Board profile: Flat, Product colour: Multicolour. Length: 3400 mm, Weight: 20.7 kg, Width: 890 mm. Minimum order quantity: 1 pc(s), Products per pallet: 6 pc(s)