location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Levant 56716 above ground pool Framed pool Oval 13430 L Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Levant
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
56716 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138957051 show
Category:
Swimming pools which are above ground.
Above Ground Pools Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:11
The date of the most recent change of this product data-sheet in Icecat.
Bestway 56716 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56716 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56716 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bestway 56716 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Bestway Levant 56716 above ground pool Framed pool Oval 13430 L Brown:
This short summary of the Bestway Levant 56716 above ground pool Framed pool Oval 13430 L Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Levant 56716, 13430 L, Framed pool, Ladder, Brown, 93.9 kg

Long summary description Bestway Levant 56716 above ground pool Framed pool Oval 13430 L Brown:
This is an auto-generated long summary of Bestway Levant 56716 above ground pool Framed pool Oval 13430 L Brown based on the first three specs of the first five spec groups.

Bestway Levant 56716. Pool type: Framed pool, Shape: Oval, Capacity: 13430 L. Filtration capacity: 5600 l/h. Weight: 93.9 kg. Package width: 610 mm, Package depth: 1450 mm, Package height: 575 mm. Products per pallet: 2 pc(s), Products per master (outer) case: 2 pc(s), Minimum order quantity: 1 pc(s)

Features
Pool type *
Framed pool
Shape *
Oval
Capacity *
13430 L
Product colour *
Brown
Frame
Yes
Material
PVC, Steel
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
06941607311271
Filtering
Filter pump included
Yes
Filtration capacity
5600 l/h
Ladder
Ladder
Yes
Technical details
Package volume
530000 cm³
Weight & dimensions
Weight
93.9 kg
Packaging data
Package width
610 mm
Package depth
1450 mm
Package height
575 mm
Package type
Box
Packaging content
Installation instruction
Yes
Logistics data
Products per pallet
2 pc(s)
Products per master (outer) case
2 pc(s)
Minimum order quantity
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Belgium 2 distributor(s)