location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43169 pool/beach float Blue, Orange, White Vinyl Floating lounge chair

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43169
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43169 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138954623 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43169 pool/beach float Blue, Orange, White Vinyl Floating lounge chair:
This short summary of the Bestway 43169 pool/beach float Blue, Orange, White Vinyl Floating lounge chair data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43169, Blue, Orange, White, Floating lounge chair, Vinyl, 90 kg, 1000 mm, 1570 mm

Long summary description Bestway 43169 pool/beach float Blue, Orange, White Vinyl Floating lounge chair:
This is an auto-generated long summary of Bestway 43169 pool/beach float Blue, Orange, White Vinyl Floating lounge chair based on the first three specs of the first five spec groups.

Bestway 43169. Product colour: Blue, Orange, White, Product type: Floating lounge chair, Material: Vinyl. Width: 1000 mm, Length: 1570 mm, Height: 350 mm. Package width: 240 mm, Package depth: 240 mm, Package height: 55 mm. Products per pallet: 420 pc(s), Minimum order quantity: 6 pc(s)

Features
Product colour *
Blue, Orange, White
Material *
Vinyl
Product type *
Floating lounge chair
Maximum load weight
90 kg
Intrastat code
39269097
Weight & dimensions
Width
1000 mm
Length
1570 mm
Height
350 mm
Weight
1.31 kg
Thickness
0.3 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
55 mm
Package volume
23000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
420 pc(s)
Minimum order quantity
6 pc(s)