location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 43228 pool/beach float Multicolour Vinyl Floating island

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43228
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43228 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961157 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 15:41:24
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 43228 pool/beach float Multicolour Vinyl Floating island:
This short summary of the Bestway 43228 pool/beach float Multicolour Vinyl Floating island data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 43228, Multicolour, Floating island, Vinyl, 4190 mm, 6030 mm, 2770 mm

Long summary description Bestway 43228 pool/beach float Multicolour Vinyl Floating island:
This is an auto-generated long summary of Bestway 43228 pool/beach float Multicolour Vinyl Floating island based on the first three specs of the first five spec groups.

Bestway 43228. Product colour: Multicolour, Product type: Floating island, Material: Vinyl. Width: 4190 mm, Depth: 6030 mm, Length: 2770 mm. Package width: 580 mm, Package depth: 400 mm, Package height: 365 mm. Packaging content: swim platform. Products per pallet: 16 pc(s), Minimum order quantity: 1 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Floating island
Cup holder
Yes
Number of cup holders
7
Heavy-duty handles
Yes
Number of carry handles
4
Intrastat code
39269097
Weight & dimensions
Width
4190 mm
Depth
6030 mm
Length
2770 mm
Weight & dimensions
Weight
28.2 kg
Packaging data
Package width
580 mm
Package depth
400 mm
Package height
365 mm
Package volume
95000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Packaging content
swim platform
Logistics data
Products per pallet
16 pc(s)
Minimum order quantity
1 pc(s)
Brand Image Product code Product Stock Price from
Bestway 43281 pool/beach float Multicolour Pattern PVC Ride-on float Bestway 43281 pool/beach float Multicolour Pattern PVC Ride-on float
(show image)
43281 43281
Bestway 43304 pool/beach float Black, Red Pattern PVC Floating mattress Bestway 43304 pool/beach float Black, Red Pattern PVC Floating mattress
(show image)
43304 43304
Bestway 41136 pool/beach float Multicolour Monochromatic PVC Ride-on float Bestway 41136 pool/beach float Multicolour Monochromatic PVC Ride-on float
(show image)
41136 41136
Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring Bestway 36159 pool/beach float Multicolour Image PVC Swimming ring
(show image)
36159 36159
Bestway 43227 pool/beach float Multicolour Vinyl Floating island Bestway 43227 pool/beach float Multicolour Vinyl Floating island
(show image)
43227 43227
Bestway 41118 pool/beach float Gold, White Vinyl Ride-on float Bestway 41118 pool/beach float Gold, White Vinyl Ride-on float
(show image)
41118 41118