location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 42048 pool/beach float Multicolour Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42048
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951943
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:43
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 42048 pool/beach float Multicolour Vinyl Ride-on float:
This short summary of the Bestway 42048 pool/beach float Multicolour Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 42048, Multicolour, Ride-on float, Vinyl, 3 yr(s), Boy/Girl, 45 kg

Long summary description Bestway 42048 pool/beach float Multicolour Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 42048 pool/beach float Multicolour Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 42048. Product colour: Multicolour, Product type: Ride-on float, Material: Vinyl. Width: 480 mm, Depth: 1320 mm, Weight: 2.36 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 45 mm. Products per pallet: 432 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Ride-on float
Maximum load weight
45 kg
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy/Girl
Chambers quantity
2
Headrest
No
Backrest
No
Cup holder
No
Heavy-duty handles
Yes
Number of carry handles
1
Not for children 0-3 years
Yes
Intrastat code
95069990
Weight & dimensions
Width
480 mm
Depth
1320 mm
Weight
2.36 kg
Thickness
0.24 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
45 mm
Package volume
35000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
432 pc(s)
Minimum order quantity
12 pc(s)
Brand Image Product code Product Stock Price from
Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float Bestway 41405 pool/beach float Blue Pattern PVC Ride-on float
(show image)
41405 41405
Bestway 41094 pool/beach float Multicolour Image Vinyl Ride-on float Bestway 41094 pool/beach float Multicolour Image Vinyl Ride-on float
(show image)
41094 41094