location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 52267 inflatable bouncer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52267
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52267 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138948424 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 52267 inflatable bouncer:
This short summary of the Bestway 52267 inflatable bouncer data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 52267, Vinyl, Multicolour, 4.37 kg

Long summary description Bestway 52267 inflatable bouncer:
This is an auto-generated long summary of Bestway 52267 inflatable bouncer based on the first three specs of the first five spec groups.

Bestway 52267. Recommended age (max): 3 yr(s), Maximum number of children: 6, Material: Vinyl, Product colour: Multicolour. Weight: 4.37 kg

Features
Maximum user weight
55 kg
Recommended age (max)
3 yr(s)
Maximum number of children
6
Product colour *
Multicolour
Material *
Vinyl
Suitable for indoor use
Yes
Suitable for outdoor use
Yes
Intrastat code
95069990
Interleaved Two of Five (ITF-14)
26941607312371
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width *
1420 mm
Weight & dimensions
Depth *
1370 mm
Height *
1140 mm
Weight
4.37 kg
Packaging data
Package width
390 mm
Package depth
300 mm
Package height
135 mm
Package weight
4316 kg
Quantity per pack
1 pc(s)
Package type
Box
Logistics data
Minimum order quantity
3 pc(s)
Package volume
56000 cm³
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway 52286 inflatable bouncer Bestway 52286 inflatable bouncer
(show image)
52286 52286
Bestway 53310 inflatable bouncer Bestway 53310 inflatable bouncer
(show image)
53310 53310
Bestway Bouncetastic Bouncer Bestway Bouncetastic Bouncer
(show image)
93504 Bouncetastic Bouncer