Belkin logo

Belkin N1 Wireless Modem Router wireless router

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66486
Info modified on:
04 Apr 2019, 07:00:53
Long product name Belkin N1 Wireless Modem Router wireless router:

N1 Wireless Modem Router

Short summary description Belkin N1 Wireless Modem Router wireless router:

Belkin N1 Wireless Modem Router, ADSL

Long summary description Belkin N1 Wireless Modem Router wireless router:

Belkin N1 Wireless Modem Router. Authentication method: RADIUS, SSID. Switching protocols: Ethernet, Management protocols: HTTP, Data link protocols: Ethernet, IEEE 802.11b, IEEE 802.11g, Fast Ethernet, IEEE 802.11n. Compatible operating systems: Linux, Apple MacOS 8.x, Apple MacOS 9.x, Apple MacOS X 10.x, Microsoft Windows 98/ME/NT/2000/XP, Supported protocols: PPTP, PPPoE, TCP/IP, UDP/IP, Maximum data transfer rate: 0.3 Gbit/s

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.