location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 39053 sledge Sled Black, Green Vinyl

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
39053
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39053 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138947571
Category: Sledges Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:51:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 39053 sledge Sled Black, Green Vinyl:
This short summary of the Bestway 39053 sledge Sled Black, Green Vinyl data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 39053, Sled, Black, Green, Vinyl, 6 yr(s), Any gender, 0.4 mm

Long summary description Bestway 39053 sledge Sled Black, Green Vinyl:
This is an auto-generated long summary of Bestway 39053 sledge Sled Black, Green Vinyl based on the first three specs of the first five spec groups.

Bestway 39053. Product type: Sled, Product colour: Black, Green, Material: Vinyl. Width: 1420 mm, Depth: 1420 mm, Weight: 3.75 kg. EU TSD warning: Not for children under 36 months. Package width: 330 mm, Package depth: 300 mm, Package height: 90 mm. Products per pallet: 108 pc(s)

Features
Product type *
Sled
Product colour *
Black, Green
Material *
Vinyl
Recommended age (min)
6 yr(s)
Recommended gender
Any gender
Material thickness
0.4 mm
Inflatable
Yes
Handle(s)
Yes
Handles quantity
4
Tow rope
Yes
Cover material
Textile
Number of seats
1 seat(s)
Maximum load weight
90 kg
Minimum order quantity
3 pc(s)
Features
Intrastat code
95069990
Weight & dimensions
Width
1420 mm
Depth
1420 mm
Weight
3.75 kg
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
330 mm
Package depth
300 mm
Package height
90 mm
Package volume
30000 cm³
Package type
Box
Logistics data
Products per pallet
108 pc(s)
Brand Image Product code Product Stock Price from
Bestway 39052 sledge Sled Blue Vinyl Bestway 39052 sledge Sled Blue Vinyl
(show image)
39052 39052
Bestway 39006 sledge Sled Multicolour Vinyl Bestway 39006 sledge Sled Multicolour Vinyl
(show image)
39006 39006
Bestway 39004 sledge Sled Black Vinyl Bestway 39004 sledge Sled Black Vinyl
(show image)
39004 39004