location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre & Lenovo Serial ATA Super Multi-Burner Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5620 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170488
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Customer Replacement Unit.
Long product name Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal :
The long product name of Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre & Lenovo Serial ATA Super Multi-Burner Drive
More>>>
Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal:
The official description of Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkCentre and Lenovo Super Multi-Burner Drive (Serial ATA) offers:

- Increased burn speeds compared to the previous offering - burns DVDs at up to 16x (22 MB/sec)
- Supports writing DVD+R Double Layer and DVD-R Dual Layer media
Burns CD-R and CD-RW discs
- Buffer underrun protection - helps reduce write errors
- Comprehensive software bundle completes the solution

Short summary description Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal:
This short summary of the Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive, Serial ATA, 2 MB, 40x, 16x, 32x, 40x

Long summary description Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal:
This is an auto-generated long summary of Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo ThinkCentre & Serial ATA Super Multi-Burner Drive. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 40x, DVD+R write speed: 16x, CD rewrite speed: 32x. CD read speed: 40x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 120 ms. Width: 5.75 in, Depth: 6.50 in, Height: 1.63 in

Design
Internal *
Yes
Performance
Interface *
Serial ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
40x
CD rewrite speed
32x
CD-R write speed
40x
CD-RW write speed
32x
DVD+R write speed *
16x
DVD-R write speed
16x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
Writing speed
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
40x
Access time
DVD drive average random access time
140 ms
CD-ROM drive average random access time
120 ms
Weight & dimensions
Width
5.75 in
Depth
6.50 in
Height
1.63 in
Weight
800 g
Other features
Dimensions (WxDxH)
146 x 165 x 41.3 mm
Country Distributor
United Kingdom 1 distributor(s)