location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre & Lenovo SATA DVD-ROM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N5618 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2019 09:37:23
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal :
The long product name of Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkCentre & Lenovo SATA DVD-ROM
More>>>
Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal:
The official description of Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new LENOVO 16X Max RAM-Read DVD-ROM Serial ATA drives deliver the latest DVD media compatibility. These drives read: All currently available DVD-RAM media that is shipped in Type II cartridges, DVD-R media, Single and dual layer DVDs with up to 17GB capacity per disc and All popular CD media. Maximum DVD read speed is 16X CAV and maximum CD read speed is 40X CAV. Decoding software for DVD video playback is also included. These drives are well-suited for customers distributing education and database applications and for handling large capacity data requirements such as graphics, imaging, and multiple CD consolidation. The new offering benefits from outstanding quality, reliability, compatibility and testing programs. As one of the premier PC manufacturers, LENOVO installs and tests hundreds of thousands of DVD-ROM drives every year. This option assumes the warranty of the LENOVO PC system in which it is installed. For many LENOVO PCs, this may entitle this product to on-site service for up to 3 years.

Features & Benefits:

- Reads DVD-RAM media enables media to be shared with Lenovo's 9.4/4.7GB DVD-RAM drives
- Reads standard DVD-ROM media at up to 16X CAV speed.
- Reads CD-ROM media at up to 40X CAV speed for use with standard CD-ROM, CD-RW and CD-R media.

Short summary description Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal:
This short summary of the Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre & SATA DVD-ROM, DVD-ROM, Serial ATA, 0.5 MB, 40x, 90 ms, 120 ms

Long summary description Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal:
This is an auto-generated long summary of Lenovo ThinkCentre & SATA DVD-ROM optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo ThinkCentre & SATA DVD-ROM. Optical drive type: DVD-ROM, Interface: Serial ATA, Drive device, buffer size: 0.5 MB. CD read speed: 40x. DVD drive average random access time: 90 ms, CD-ROM drive average random access time: 120 ms. Width: 5.8 in, Depth: 7.24 in, Height: 1.6 in. Dimensions (WxDxH): 148 x 184 x 42 mm

Design
Internal *
Yes
Performance
Optical drive type *
DVD-ROM
Interface *
Serial ATA
Drive device, buffer size
0.5 MB
Reading speed
DVD read speed
16x
CD read speed *
40x
Access time
DVD drive average random access time
90 ms
Access time
CD-ROM drive average random access time
120 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Width
5.8 in
Depth
7.24 in
Height
1.6 in
Weight
750 g
Other features
Dimensions (WxDxH)
148 x 184 x 42 mm
Country Distributor
United Kingdom 1 distributor(s)