location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BRC060ET
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor :
The long product name of HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smallest chassis with PCI slot, Desktop Access Center and Integrated Work Center — ideal for space constrained environments.
More>>>
HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor:
The official description of HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq dc7600 Business Desktop PC combines the latest technology with a range of industry-leading security features and enhanced manageability tools to reduce ownership costs, increase productivity, and simplify PC ownership. With a common software image across 3 chassis configurations, this versatile platform offers a combination of advanced features and serviceability, making it simple to deploy and maintain in any IT environment.

Short summary description HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor:
This short summary of the HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor

Long summary description HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor:
This is an auto-generated long summary of HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor based on the first three specs of the first five spec groups.

HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:43:09
Uk has collected 1 expert review for HP Compaq dc7600 Ultra Slim Desktop PC (RC060ET) and 19" Monitor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-09-26 18:43:09
In the last issue of GCN, we in the lab introduced power efficiency testing to our desktop workstation reviews [GCN, June 26]. Of the systems we collected for our inaugural tests, the Hewlett-Packard Compaq dc7600 Ultraslim was the odd man out. Whi...
0%