location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X500 Champagne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X500CDA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gold
  • - 4.5 cm (1.77") 128 x 160 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold:
This short summary of the Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung X500 Champagne, 4.5 cm (1.77"), 128 x 160 pixels, Bluetooth, Gold

Long summary description Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold:
This is an auto-generated long summary of Samsung X500 Champagne 4.5 cm (1.77") 79 g Gold based on the first three specs of the first five spec groups.

Samsung X500 Champagne. Display diagonal: 4.5 cm (1.77"), Display resolution: 128 x 160 pixels, External display: OLED. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 340 h. Weight: 79 g. Product colour: Gold

Design
Product colour *
Gold
Display
Display diagonal *
4.5 cm (1.77")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display *
OLED
External display diagonal
2.54 cm (1")
External display resolution
80 x 64 pixels
Memory
Internal memory
8 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
3.5 h
Standby time (2G) *
340 h
Weight & dimensions
Weight *
79 g
Phone features
Java technology
Yes