location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCALEO Hi 1505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CCN:NDL-100205-001
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Core™2 Duo E6300 1.86 GHz
  • - 1 GB DDR2-SDRAM 2 x 0.5 GB
  • - 320 GB
  • - NVIDIA® GeForce® 7500 LE
  • - Windows XP Media Center Edition
Warranty: - 1 year Collect & Return
- 1 year phone helpdesk
Long product name Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC :
The long product name of Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCALEO Hi 1505, Intel Core 2 Duo E6300 (1.86 GHz, 4MB L2 cache, 1066 FSB), 1024MB RAM (2x 512 MB), 320GB SATA II 7200 rpm, DVD +/- R/RW DL, DVD PATA 16x, nVidia GeForce 7500LE 256/512 PCIe TV-out DVI, Windows XP Media Center Edition
More>>>
Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC:
The official description of Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SCALEO H is the ideal home and office PC for families. Boasting a new compact and funky design, the SCALEO H strikes the perfect balance between advanced multimedia, style and affordability. Featuring great digital connectivity - including FireWire and WLAN - the SCALEO H also offers all the power and performance you need for editing digital photos and movies, fast Internet and home office applications.

Short summary description Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC:
This short summary of the Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO Hi 1505, 1.86 GHz, Intel® Core™2 Duo, E6300, 1 GB, 320 GB, Windows XP Media Center Edition

Long summary description Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC:
This is an auto-generated long summary of Fujitsu SCALEO Hi 1505 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition Tower PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO Hi 1505. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 7500 LE
Maximum graphics card memory
0.5 GB
Ports & interfaces
USB 2.0 ports quantity *
6
DVI port
Yes
Firewire (IEEE 1394) ports
1
TV-out
Yes
TV-out type
S-Video
Modem (RJ-11) ports
1
Design
Chassis type *
Tower
Performance
Audio system
onboard 5.1
Product type *
PC
Software
Operating system installed *
Windows XP Media Center Edition
Bundled software
- Adobe Acrobat Reader - Microsoft Works - Win DVD - Norton Internet Security (90dgn)
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
200 mm
Depth *
435 mm
Height *
373 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Other features
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet