location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N80 Internet Edition 860 mAh Bronze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N80 Internet Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0039855 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:00:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N80 Internet Edition 860 mAh Bronze
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 352 x 416 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 860 mAh
Long product name Nokia N80 Internet Edition 860 mAh Bronze :
The long product name of Nokia N80 Internet Edition 860 mAh Bronze. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N80 Internet Edition Patina Bronze
More>>>
Short summary description Nokia N80 Internet Edition 860 mAh Bronze:
This short summary of the Nokia N80 Internet Edition 860 mAh Bronze data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N80 Internet Edition, 352 x 416 pixels, Bronze

Long summary description Nokia N80 Internet Edition 860 mAh Bronze:
This is an auto-generated long summary of Nokia N80 Internet Edition 860 mAh Bronze based on the first three specs of the first five spec groups.

Nokia N80 Internet Edition. Display resolution: 352 x 416 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product colour: Bronze. Weight: 134 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 10:17:43
Uk has collected 10 expert reviews for Nokia N80 Internet Edition 860 mAh Bronze and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
smh.com.au
Updated:
2013-11-09 10:17:43
Using the internet to make low-cost VoIP calls may be a substantial threat to the likes of Telstra, but mobile phone manufacturers are having a dollar each way. Nokias latest bet is the N80 handset - more specifically the N80 Inte...
40%
goodgearguide.com.au
Updated:
2013-11-09 10:17:43
The N80 Internet Edition adds VoIP to an already enticing package, and the deal with Engin only makes it even better. Unfortunately, its still let down by a below average battery life...
Good VoIP, native Wi-Fi, good display, 3 megapixel camera, connectivity and PIM functions...
Bad Sliding mechanism, no auto focus on camera, poor battery life The Final Word The N80 Internet Edition adds VoIP to an already enticing package, and the deal with Engin only makes it even better. Unfortunately, its still let down by a below average bat...
Bottom line The N80 Internet Edition adds VoIP to an already enticing package, and the deal with Engin only makes it even better. Unfortunately, its still let down by a below average battery life...
80%
cgena.com
Updated:
2016-12-29 21:58:51
Will this neat and smart looking phone level up with your expectations? Opening the box is really fun and got my hopes up. But turning it on, start-up loading was kind of slow and nothing really stood out as being exciting. The N80 is running in S60 3r...
0%
cgena.com
Updated:
2013-11-09 10:17:43
Will this neat and smart looking phone level up with your expectations? Opening the box is really fun and got my hopes up. But turning it on, start-up loading was kind of slow and nothing really stood out as being exciting. The N80 is running in S60 3r...
0%
letstalk.com
Updated:
2013-11-09 10:17:43
The Nokia N80 is more than just a cell phone; it’s like a mini computer that also makes and receives calls. If you want a phone to make calls, send messages, and occasionally surf the web, look elsewhere; the Nokia N80 is definitely not for you. If...
70%
engadgetmobile.com
Updated:
2013-11-09 10:17:43
Even as it celebrates its one-year anniversary in public circulation, Nokias N80 keeps on scrapping with the best smartphones the world has to offer. After all, S60 3rd Edition is still fresher than anything Microsoft or ACCESS has to offer, the 3 meg...
0%