IBM logo

IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 2.33 GHz 1 GB DDR2-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32683
Info modified on:
22 Nov 2021, 09:08:40
Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 2.33 GHz 1 GB DDR2-SDRAM:

BladeCenter HS21, 1x Xeon Dual-Core 2.33 GHz/1333 MHz (2x 2 MB L2 cache) (40 w), 2x 512 MB PC2-5300 667 MHz DIMM, 0 GB SAS HD (open bay), 2x Dual Broadcom 5708S Gigabit Ethernet, Integrated systems-management processor, ATI ES1000 (RN50) 16 MB

Short summary description IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 2.33 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21, 2.33 GHz, 1 GB, DDR2-SDRAM, 146 GB, Blade

Long summary description IBM eServer BladeCenter BladeCenter HS21 server 146 GB Blade Intel® Xeon® 2.33 GHz 1 GB DDR2-SDRAM:

IBM eServer BladeCenter BladeCenter HS21. Processor family: Intel® Xeon®, Processor frequency: 2.33 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 146 GB. Chassis type: Blade

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.