location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX3850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C612022
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour printing
  • - 5760 x 1440 DPI
  • - A4 18 ppm
  • - Colour scanning
  • - USB port
  • - 5.7 kg
Long product name Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm :
The long product name of Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson Stylus DX3850
More>>>
Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm:
The official description of Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus DX range has an all-in-one printing solution for everyone from families to small businesses. Compact and affordable, they all deliver high quality printing, scanning and stand-alone copying.

Compact, affordable, complete desktop printing solutions
The Epson DX series has a model to suit everyone from cost-conscious students and families to small businesses. Each offers a huge choice of functions, but takes up very little desk space. You can print out superb quality colour prints that dry instantly and last for years, make copies without ever using a computer, and even scan documents as digital files to save or print.

Convenient individual inks
You only need to replace the ink that runs out with an Epson Stylus DX all-in-one, because they use individual ink cartridges. Replacements are affordable and guarantee maximum quality.

Epson quality stands out every time
Whatever you print, Epson DURABrite Ultra ink ensures maximum colour, clarity and durability on any paper. Every document will look great, while your photos will be at least as good as any high street photo lab – you can use Epson Glossy Photo Paper for a truly professional finish. But the best part is that Epson DURABrite Ultra inks dry instantly, are smudge resistant, waterproof and last for more than 100 years.

The beauty is in the detail
It's great fun to print your own standard size 10x15cm photos, but with an Epson Stylus DX all-in-one you can print borderless pictures up to A4 size. And at a print resolution of up to 5760 optimised dpi on suitable media, you can be sure that every detail will really stand out.

Be creative with your images
You can easily manage your images with Epson Creativity Suite software. This is a fun, effective way to send images with emails or upload them to the web for everyone to see. You can do loads more too, like print web pages or edit the size and resolution of your images.

Direct photo printing – no computer required
With selected models in the Epson Stylus DX range, you can print your photos directly from PictBridge or USB DIRECT-PRINT enabled digital cameras and even from popular digital memory cards

Key features:
- Efficient printing with 4 individual ink cartridges.
- Print sharp text, superb colour and long-lasting photos with EpsonDURABrite Ultra inks.
- Scan, print, copy and enlarge your photos up to A4.
- Create borderless photos up to A4.

Short summary description Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm:
This short summary of the Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX3850, Colour printing, 5760 x 1440 DPI, Colour scanning, A4

Long summary description Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm:
This is an auto-generated long summary of Epson Stylus DX3850 A4 5760 x 1440 DPI 18 ppm based on the first three specs of the first five spec groups.

Epson Stylus DX3850. Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Copying
Copying *
No
Copy resolution (colour text and graphics)
600 DPI
Scanning
Scanning *
Colour scanning
Scan speed (colour, normal quality)
15msec/line @ 600dpi, 10msec/line @ 300dpi
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Recommended media
A4, A5, B5, Half Letter A6
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5.7 kg
Other features
Dimensions (WxDxH)
430 x 346 x 173 mm
Custom media sizes
User defined
Media types supported
Premium Ink Jet Plain Paper A4, Bright White Ink Jet Paper A4, Premium Glossy Photo Paper A4, 5 x 7”, 4 x 6”, Premium Semigloss Photo Paper A4, 4 x 6”, Ultra Premium Glossy Photo Paper/Ultra Glossy Photo Paper A4, 10 x 15cm, 13 x 18cm, Matte Paper – Heavyweight A4, Double-Sided Matte Paper A4, Photo Quality Self Adhesive Sheets A4, Photo Paper A4
Print head
90 nozzles for Black, 29 nozzles per Cyan,Magenta, Yellow
Compatible operating systems
Windows 98SE/Me/2000/XP
Colour all-in-one functions
Print, Scan