EMC logo

EMC RepliStor® SMB Edition (EN) Electronic license 1 license(s) Backup / Recovery

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19494
Info modified on:
07 Mar 2024, 15:34:52
Long product name EMC RepliStor® SMB Edition (EN) Electronic license 1 license(s) Backup / Recovery:

RepliStor® SMB Edition (EN) Electronic license

EMC RepliStor® SMB Edition (EN) Electronic license 1 license(s) Backup / Recovery:

EMC® RepliStor® SMB Edition replication software enables small and medium businesses to protect a critical Windows file or application server by continuously replicating data to a second Windows server. After an initial synchronization of the data, EMC RepliStor SMB Edition copies any new or changed data. It replicates files, directories, shares, and registry keys, providing a single up-to-the-minute restore point that minimizes potential data loss due to hardware failure. Protect 24x7 business applications including Microsoft Exchange Server and Microsoft SQL Server. Replicate data from a remote computer to a central location for backup. Transmit data securely over the Internet or across a LAN.

- Protect critical Windows servers
- Replicate a remote computer to a central location for backup
- Transfer data securely over a LAN or WAN

Short summary description EMC RepliStor® SMB Edition (EN) Electronic license 1 license(s) Backup / Recovery:

EMC RepliStor® SMB Edition (EN) Electronic license, Backup / Recovery, Box, 1 license(s), English, 130 MB, - Windows 2000 Server - Windows Server 2003 - Windows Server 2003, Standard x64 - Windows Small...

Long summary description EMC RepliStor® SMB Edition (EN) Electronic license 1 license(s) Backup / Recovery:

EMC RepliStor® SMB Edition (EN) Electronic license. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum storage drive space: 130 MB, Compatible operating systems: - Windows 2000 Server - Windows Server 2003 - Windows Server 2003, Standard x64 - Windows Small.... Platform: PC

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.