Toshiba logo

Toshiba Equium M50-216

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
58526
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
Short summary description Toshiba Equium M50-216:

Toshiba Equium M50-216, 1.73 GHz, 35.6 cm (14"), 1280 x 768 pixels, DDR-SDRAM

Long summary description Toshiba Equium M50-216:

Toshiba Equium M50-216. Processor frequency: 1.73 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1280 x 768 pixels. Internal memory type: DDR-SDRAM. Weight: 2.41 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.