Toshiba logo

Toshiba Tecra A3-100: Intel® Celeron® M processor 370/XP Pro/15.0" TFT/40 GB/256 MB/CD-RW-DVD-ROM/Wi-Fi/i.Link

Data-sheet quality:
created by Toshiba
Product views:
45363
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year international warranty. Upgrade your standard warranty with Toshiba warranty extension and uplift packs. Contact your nearest Toshiba Authorised Reseller for details.
Short summary description Toshiba Tecra A3-100: Intel® Celeron® M processor 370/XP Pro/15.0" TFT/40 GB/256 MB/CD-RW-DVD-ROM/Wi-Fi/i.Link:

Toshiba Tecra A3-100: Intel® Celeron® M processor 370/XP Pro/15.0" TFT/40 GB/256 MB/CD-RW-DVD-ROM/Wi-Fi/i.Link, Intel® Celeron® M, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, DDR-SDRAM

Long summary description Toshiba Tecra A3-100: Intel® Celeron® M processor 370/XP Pro/15.0" TFT/40 GB/256 MB/CD-RW-DVD-ROM/Wi-Fi/i.Link:

Toshiba Tecra A3-100: Intel® Celeron® M processor 370/XP Pro/15.0" TFT/40 GB/256 MB/CD-RW-DVD-ROM/Wi-Fi/i.Link. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Weight: 210 g

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.