Toshiba logo

Toshiba Satellite Pro 6100: P4-M 1.7 GHz/XP Pro/14.0" TFT/20 GB/256 MB/DVD-ROM/LAN

Data-sheet quality:
created by Toshiba
Product views:
30726
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1-year international warranty
Short summary description Toshiba Satellite Pro 6100: P4-M 1.7 GHz/XP Pro/14.0" TFT/20 GB/256 MB/DVD-ROM/LAN:

Toshiba Satellite Pro 6100: P4-M 1.7 GHz/XP Pro/14.0" TFT/20 GB/256 MB/DVD-ROM/LAN, 1.7 GHz, 35.6 cm (14"), 1024 x 768 pixels, DDR-SDRAM

Long summary description Toshiba Satellite Pro 6100: P4-M 1.7 GHz/XP Pro/14.0" TFT/20 GB/256 MB/DVD-ROM/LAN:

Toshiba Satellite Pro 6100: P4-M 1.7 GHz/XP Pro/14.0" TFT/20 GB/256 MB/DVD-ROM/LAN. Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1024 x 768 pixels. Internal memory type: DDR-SDRAM. Weight: 3.1 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.