Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2.4 GHz
- - 38.1 cm (15") 1600 x 1200 pixels
- - DDR-SDRAM
- - 75 W
Warranty:
1-year international warranty
More>>>
Short summary description Toshiba Satellite 5200-904:
This short summary of the Toshiba Satellite 5200-904 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba Satellite 5200-904, 2.4 GHz, 38.1 cm (15"), 1600 x 1200 pixels, DDR-SDRAM
Long summary description Toshiba Satellite 5200-904:
This is an auto-generated long summary of Toshiba Satellite 5200-904 based on the first three specs of the first five spec groups.
Toshiba Satellite 5200-904. Processor frequency: 2.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1600 x 1200 pixels. Internal memory type: DDR-SDRAM. Weight: 3.6 kg