location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 3925 wireless router Gigabit Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3925
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CISCO3925/K9-AC-ACE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 04:32:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco 3925 wireless router Gigabit Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 3
Long product name Cisco 3925 wireless router Gigabit Ethernet Black :
The long product name of Cisco 3925 wireless router Gigabit Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CISCO3925/K9, 3 EHWIC slots, 3 DSP slots, 4 SM slots, 256MB CF, 1GB DRAM, IP Base
More>>>
Short summary description Cisco 3925 wireless router Gigabit Ethernet Black:
This short summary of the Cisco 3925 wireless router Gigabit Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 3925, Ethernet LAN, Black

Long summary description Cisco 3925 wireless router Gigabit Ethernet Black:
This is an auto-generated long summary of Cisco 3925 wireless router Gigabit Ethernet Black based on the first three specs of the first five spec groups.

Cisco 3925. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product colour: Black. Internal memory: 1024 MB, Flash memory: 256 MB, Safety: UL 60950-1, CAN/CSA C22.2 No. 60950-1, EN 60950-1, AS/NZS 60950-1, IEC 60950-1. Power consumption (typical): 420 W, Power supply: 420 W. Width: 438.1 mm, Depth: 476.2 mm, Height: 133.3 mm