location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Router-Firewall DG834G + Adapter USB wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Router-Firewall DG834G + Adapter USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGB111G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87541
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:56:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Router-Firewall DG834G + Adapter USB wireless router :
The long product name of NETGEAR Router-Firewall DG834G + Adapter USB wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Starter Kit
More>>>
NETGEAR Router-Firewall DG834G + Adapter USB wireless router:
The official description of NETGEAR Router-Firewall DG834G + Adapter USB wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE DGB111G WIRELESS STARTER KIT

NETGEAR’s Wireless Starter Kit is the ideal choice for wirelessly sharing your broadband Internet connection. The Wireless Starter Kit (DGB111G) from NETGEAR® contains a Wireless Modem Router that connects directly to your ADSL broadband line and a USB wireless adapter to wirelessly connect your desktop or laptop computer to the Internet.

Short summary description NETGEAR Router-Firewall DG834G + Adapter USB wireless router:
This short summary of the NETGEAR Router-Firewall DG834G + Adapter USB wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Router-Firewall DG834G + Adapter USB, ADSL

Long summary description NETGEAR Router-Firewall DG834G + Adapter USB wireless router:
This is an auto-generated long summary of NETGEAR Router-Firewall DG834G + Adapter USB wireless router based on the first three specs of the first five spec groups.

NETGEAR Router-Firewall DG834G + Adapter USB. Networking standards: IEEE 802.11b, IEEE 802.11g. Data link protocols: TCP/IP, PPTP, UDP/IP, L2TP, IPSec, PPPoE, PPPoA. Weight: 300 g. Dimensions (WxDxH): 175 x 119 x 28 mm, Networking features: WAN; LAN; VPN, Maximum data transfer rate: 0.054 Gbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Full duplex
Yes
Supports ISDN connection
No
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Protocols
Data link protocols
TCP/IP, PPTP, UDP/IP, L2TP, IPSec, PPPoE, PPPoA
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
300 g
Other features
Dimensions (WxDxH)
175 x 119 x 28 mm
I/O ports
RJ-11
Networking features
WAN; LAN; VPN
Maximum data transfer rate
0.054 Gbit/s
Frequency range
2.4Ghz
Data transfer rate
54 Mbit/s
xDSL connection
Yes
Brand Image Product code Product Stock Price from
NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router NETGEAR 108 Mbps Super Wireless ADSL Modem Firewall Router wireless router
(show image)
DG834GTUK 108 Mbps Super Wireless ADSL Modem Firewall Router 0.00
(excl. VAT)
0 (incl. VAT)